2154640-3 PCB Connectors by TE Connectivity

Herm Blade & Recept assy w/latch & posts

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.22
18,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.77
18,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.29
18,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.08
18,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.54
15,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.53
169
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.27
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 6
Contact Mating Area Plating Material Thickness 3.81 – 8.89µm
Contact Mating Area Plating Material Finish Matte
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Tin
Centerline (Pitch) 4mm
Housing Color Natural
PCB Mount Retention Type Solder Peg
PCB Mount Alignment With
Mating Retention With
PCB Mount Alignment Type Peg
PCB Mount Retention Without
Circuit Application Power
Header Type Standard
PCB Connector Assembly Type PCB Mount Hermaphroditic Connector
Termination Method to Printed Circuit Board Surface Mount
Termination Method to Wire & Cable Solder

Alternative Descriptions

Herm Blade & Recept Assy W/Latch & Posts |Amp Te Connectivity 2154640-3 | Newark Electronics
TE Connectivity Herm Blade & Recept assy w/latch & posts | Distrelec
LIGHTING CONNECTORS | Farnell
Herm Blade & Recept assy w/latch & posts PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Hermaphroditic Connector Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 2154640-3 | Internal Number: 2154640-3 | TE Connectivity | TE Store
SSL Connector 6 Position Blade &Receptacle, Hermaphroditic Board to Board 0.157",https://www.futureelectronics.com/p/1096167?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics
Conn Power HDR/SKT 6 POS 4mm Solder RA Thru-Hole 6 Terminal 1 Port T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2154640-3?

Additional datasheets, footprints and schematics for 2154640-3 are listed on our Part Details page. You can also find images and similar parts to 2154640-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2154640-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154640-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2154640-3 fall under?

The 2154640-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2154640-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2154640-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2154640-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2154640-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2154640-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2154640-3 often in real-time on the comparison pages.

What if I can't find stock of 2154640-3?

You can fill out our help required form which you can use to request a quote for 2154640-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay