215460-8 PCB Connectors by TE Connectivity

MICRO-MATCH FEM.SE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
45,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.43
45,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.38
45,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.47
45,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.38
5,000
in stock
Buy Now
Logo for element14
element14
from US$0.43
8
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
15,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.32
-
Buy Now
Logo for Boersig
Boersig
from US$0.46
-
Buy Now

Specifications

Connector Profile Standard
Daisy Chain Without
Number of Positions 8
PCB Mount Orientation Right Angle
Ejection Latches Without
Contact Mating Area Plating Material Thickness 3 – 5µm, 118.11 – 196.85µin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Termination Area Plating Thickness 118.11 – 196.85µin, 3 – 5µm
端子の下地めっきの材料 Nickel
Contact Type Socket
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Design Dual Beam
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 1.5A
Connector Length 12.2mm, .48in
Connector Height 5.8mm, .23in
コネクタの高さ 5.8mm
Row-to-Row Spacing 1.5mm
Operating Voltage 100VAC, 100VDC
Insulation Resistance 1000MΩ
Centerline (Pitch) 1.27mm, .05in
Mating Entry Location Side
Housing Material Polyester - GF
Housing Color Red
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
Mating Alignment With
PCB Mount Retention With
PCB Mount Alignment Without
Polarization Without
Mating Retention Without
Contact Retention Type Within Housing Press-Fit
Panel Mount Feature Without
Locking Latch Without
PCB Mount Retention Type Kinked Solder Tails
Solder Process Feature Board Standoff
Circuit Application Signal
Packaging Method Reel
実装方法 Reel
Packaging Quantity 2500
Type of Connector Female-on-Board
Connector & Housing Type Receptacle
Connector Type Connector Assembly
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
製品タイプ Connector
Header Type Shrouded
Termination Post & Tail Length .122in, 3.1mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C


Alternative Descriptions

Headers & Wire Housings 8P R/A Recp |Amp Te Connectivity 215460-8 | Newark Electronics
Headers&Wire Housings 8P R/A RECP | Rapid Electronics
TE Connectivity - AMP Micro-Match 8P R/A RECP | Distrelec
08P FMALE SIDE ENTRY MICROMAT. | TTI Europe
CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM | element14
Conn FFC Connector F 8 POS 2.54mm Solder RA Thru-Hole T/R | Avnet Abacus
Micro-Match Series 2.54mm 8 Way 2 Row Right Angle PCB Female-On-Board | TE Connectivity 215460-8 | RS Americas


215460-8 . Unknown Parts by Unknown

MICRO-MATCH FEM.SE

Status: Unknown
Series: Micro-MaTch Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.27mm
No. of Contacts 8Contacts
Gender Receptacle
Product Range Micro-MaTch Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 215460-8?

Additional datasheets, footprints and schematics for 215460-8 are listed on our Part Details page. You can also find images and similar parts to 215460-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 215460-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215460-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 215460-8 fall under?

The 215460-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 215460-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 215460-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 215460-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 215460-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 215460-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 215460-8 often in real-time on the comparison pages.

What if I can't find stock of 215460-8?

You can fill out our help required form which you can use to request a quote for 215460-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay