Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Material | Copper |
No. of Outlets | 1 |
Connector, Power Entry, Female, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, FEMALE, 15A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | -19.99V to +19.99V |
Digit Height | 14.2mm |
Panel Cutout Height | 22.1mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Standoff, 1/4 Hex, M-F, Threaded (8-32), Length 1.00, Stainless Steel | Keystone Electronics 2154 | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers SS 1.000 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 2154?
Additional datasheets, footprints and schematics for 2154 are listed on our Part Details page. You can also find images and similar parts to 2154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154 fall under?
The 2154 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2154 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 2154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154 often in real-time on the comparison pages.
What if I can't find stock of 2154?
You can fill out our help required form which you can use to request a quote for 2154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.