215391-6

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 215391-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 215391-6
Series Information for 215391-6 - TE Connectivity
  • Status: Active
  • Product Code: 5119
  • Global Product Line: 268
  • GPL Description: Industrial

Description

6P RANDSTECKER DB

Specifications

Connector Profile:
Low
Number of Rows:
2
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Right Angle
Number of Positions:
6
Contact Type:
Socket
PCB Contact Termination Area Plating Material Thickness:
3µm
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
.38µm, 15 – 15µin
PCB Contact Termination Area Plating Material:
Tin
Contact Retention Within Housing:
Without
Contact Base Material:
Phosphor Bronze
Card Slot Depth:
.31in, 7.9mm
Housing Entry Configuration:
Both Ends Open
Housing Color:
Green
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
Thermoplastic Polyester -20% GF
UL Flammability Rating:
UL 94V-0
Mating Alignment:
With
Mating Retention:
Without
Panel Mount Feature:
Without
PCB Mount Retention:
Without
Mating Alignment Type:
Polarization
PCB Mount Alignment:
Without
Circuit Application:
Signal
Packaging Quantity:
35
Packaging Method:
Tube
Connector System:
Board-to-Board
Connector & Housing Type:
Receptacle
Row-to-Row Spacing:
5.08mm, .2in
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
.13in, 3.2mm
Termination Method to Printed Circuit Board:
Through Hole - Solder

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
6P RANDSTECKER DB
Avnet America
Conn Board to Board F 6 POS 2.54mm Solder RA Thru-Hole
Avnet Europe
Conn Board to Board F 6 POS 2.54mm Solder RA Thru-Hole

Similar Products