Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
386
in stock
|
Buy Now | |
Rapid Electronics
from US$1.72
|
1,208
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
1,016
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
386
in stock
|
Buy Now | |
element14
from US$1.80
|
386
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
192
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
Boersig
from US$1.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 8 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 2.4 – 4µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | 7mm, .276in |
コネクタの高さ | 7mm |
Row-to-Row Spacing | 2.54mm |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Polarized |
PCB Mount Retention Type | Retention Solder Tails |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 88 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
2X 8P HV100 REC CON. TE 7.0MM TIN | Rapid Electronics |
CONN, RCPT, 8POS, 2ROW, TH | Farnell |
Wire-To-Board Connector, Vertical, Ampmodu Hv-100 Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant: Yes |Corcom Te Connectivity 215308-8 | Newark Electronics |
SOCKET, VERTICAL, 8WAY | element14 |
TE Connectivity - AMP PCB Conn 2X 8P HV100 REC CON. TE 7.0MM | Distrelec |
Conn Socket Strip RCP 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X 8P Hv100 Rec Con. Te, 7.0Mm, Tin | TE Connectivity 215308-8 | RS Americas |
2X 8P HV100 REC CON. TE, 7.0MM,TIN | Boersig |
Where can I find additional details, specifications and documents for a 215308-8?
Additional datasheets, footprints and schematics for 215308-8 are listed on our Part Details page. You can also find images and similar parts to 215308-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215308-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215308-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215308-8 fall under?
The 215308-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 215308-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215308-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 215308-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215308-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 215308-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215308-8 often in real-time on the comparison pages.
What if I can't find stock of 215308-8?
You can fill out our help required form which you can use to request a quote for 215308-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.