Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$234.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$234.00
|
2
in stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Current |
Meter Range | 4mA to 20mA |
Digit Height | 12.7mm |
Panel Cutout Height | 44.96mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Min | 97.75VAC |
Power Consumption | 2VA |
RoHS Compliant | No |
Current/Voltage Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 2153-3419-04?
Additional datasheets, footprints and schematics for 2153-3419-04 are listed on our Part Details page. You can also find images and similar parts to 2153-3419-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2153-3419-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2153-3419-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2153-3419-04 fall under?
The 2153-3419-04 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 2153-3419-04 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2153-3419-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 2153-3419-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2153-3419-04 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2153-3419-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2153-3419-04 often in real-time on the comparison pages.
What if I can't find stock of 2153-3419-04?
You can fill out our help required form which you can use to request a quote for 2153-3419-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.