Status: | Unknown |
---|---|
Series: | 2152A Series |
RoHS: | Unknown |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Green |
Mounting Hole Dia | 7.9mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 2152A Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Neon, Green, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, GREEN, 125V | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
PANEL MOUNT INDICATOR LAMPS GREEN DIFFUSED 5/16 MOUNTING HOLE | Future Electronics |
CML 2152A5 Indicator Light, 105-125V AC, Neon Lamp, Green Polycarbonate Round Lens, Stainless Steel, 0.310 in. Dia Hole | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2152A5?
Additional datasheets, footprints and schematics for 2152A5 are listed on our Part Details page. You can also find images and similar parts to 2152A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2152A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2152A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2152A5 fall under?
The 2152A5 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 2152A5 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2152A5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2152A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2152A5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 2152A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2152A5 often in real-time on the comparison pages.
What if I can't find stock of 2152A5?
You can fill out our help required form which you can use to request a quote for 2152A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.