215267-8 PCB Connectors by TE Connectivity

AMPMODU,BREAK-AWAY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.15

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.15
483
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.84
483
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.02
483
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.78
483
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.09
-
Buy Now
Logo for Boersig
Boersig
from US$4.13
-
Buy Now

Specifications

Connector Profile Standard
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Positions 8
Number of Rows 1
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 1.27µm
Mating Post Length .264in, 6.7mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin-Lead
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Underplating Material Nickel
PCB Thickness (Recommended) 1.6mm, .063in
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 V
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Housing Color Green
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Strain Relief Without
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention With
PCB Mount Retention Type Action/Compliant Tail
Comment Headers are side-to-side stackable.
実装方法 Box
Packaging Quantity 3000
Packaging Method Box
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .146in, 3.7mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

Ampmodu,break-Away |Amp Te Connectivity 215267-8 | Newark Electronics
Headers&Wire Housings AMPMODU BREAK-AWAY | Rapid Electronics
TE Connectivity AMPMODU BREAK-AWAY Board Connector 8 Contact(s) 1 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec
Connector Unshrouded Header 40 Position 2.54mm Solder Straight Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 215267-8?

Additional datasheets, footprints and schematics for 215267-8 are listed on our Part Details page. You can also find images and similar parts to 215267-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 215267-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215267-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 215267-8 fall under?

The 215267-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 215267-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 215267-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 215267-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 215267-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 215267-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 215267-8 often in real-time on the comparison pages.

What if I can't find stock of 215267-8?

You can fill out our help required form which you can use to request a quote for 215267-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay