Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Number of Positions | 4 |
Connector Contact Density | Standard |
Wiring Pattern | USOC, One-to-One |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 31.5µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
端子の下地めっきの材料 | Nickel |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT GF |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Packaging Quantity | 3000 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector System | Cable-to-Panel, Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ11 |
Wire Termination Style | 110 Style Punch-Down |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
4P/4C.mod.jack Assy Rohs Compliant: Yes |Amp Te Connectivity 215222-1 | Newark Electronics |
Conn Telephone/Telecom F 4 POS IDT ST Panel Mount 4 Terminal 1 Port Box | Avnet America |
Where can I find additional details, specifications and documents for a 215222-1?
Additional datasheets, footprints and schematics for 215222-1 are listed on our Part Details page. You can also find images and similar parts to 215222-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215222-1 fall under?
The 215222-1 is listed under Connectors > Modular Jacks & Plugs > RJ11 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215222-1 when available in the RJ11 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215222-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 215222-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215222-1 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 215222-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215222-1 often in real-time on the comparison pages.
What if I can't find stock of 215222-1?
You can fill out our help required form which you can use to request a quote for 215222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.