Status: | Unknown |
---|---|
Series: | 2151QA Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Color | Red |
Mounting Hole Dia | 7.87mm |
Lens Shape | Round with Flat Top |
Current Rating | 1.9mA |
Product Range | 2151QA Series |
RoHS Compliant | Yes |
Neon Indicator, 7.87Mm, 250V, Red | Newark Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 2151QA1?
Additional datasheets, footprints and schematics for 2151QA1 are listed on our Part Details page. You can also find images and similar parts to 2151QA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2151QA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2151QA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2151QA1 fall under?
The 2151QA1 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 2151QA1 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2151QA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2151QA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2151QA1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for 2151QA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2151QA1 often in real-time on the comparison pages.
What if I can't find stock of 2151QA1?
You can fill out our help required form which you can use to request a quote for 2151QA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.