Status: | Unknown |
---|---|
Series: | 2151A Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | Amber |
Mounting Hole Dia | 7.9mm |
Lens Shape | Round with Flat Top |
Current Rating | 1.9mA |
Product Range | 2151A Series |
Colour | Amber |
RoHS Compliant | Yes |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Lamp, Indicator, Neon, Amber, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 2151A3?
Additional datasheets, footprints and schematics for 2151A3 are listed on our Part Details page. You can also find images and similar parts to 2151A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2151A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2151A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2151A3 fall under?
The 2151A3 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 2151A3 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2151A3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2151A3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2151A3 have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 2151A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2151A3 often in real-time on the comparison pages.
What if I can't find stock of 2151A3?
You can fill out our help required form which you can use to request a quote for 2151A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.