Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Type | Socket |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Current Rating (Max) | 3A |
Wire Size | .05 – .12mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | 1.2mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 18000 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 215192-4?
Additional datasheets, footprints and schematics for 215192-4 are listed on our Part Details page. You can also find images and similar parts to 215192-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215192-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215192-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215192-4 fall under?
The 215192-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 215192-4 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215192-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 215192-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215192-4 have stock available?
There is no stock from authorised distributors for 215192-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215192-4 often in real-time on the comparison pages.
What if I can't find stock of 215192-4?
You can fill out our help required form which you can use to request a quote for 215192-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.