Status: | Unknown |
---|---|
Series: | 2150QA Series |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Solder Terminal |
Illumination Color | Amber |
Mounting Hole Dia | 7.9mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 2150QA Series |
Colour | Amber |
Lamp, Indicator, Neon, Amber, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, AMBER, 125V | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Indicator Light, 105-125V AC, Neon Lamp, Amber Polycarbonate Round Lens, Stainless Steel, 0.310 in. Dia Hole | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2150QA3?
Additional datasheets, footprints and schematics for 2150QA3 are listed on our Part Details page. You can also find images and similar parts to 2150QA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2150QA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2150QA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2150QA3 fall under?
The 2150QA3 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 2150QA3 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2150QA3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2150QA3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2150QA3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 2150QA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2150QA3 often in real-time on the comparison pages.
What if I can't find stock of 2150QA3?
You can fill out our help required form which you can use to request a quote for 2150QA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.