Status: | Unknown |
---|---|
Series: | 2150QA Series |
RoHS: | Unknown |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Red |
Mounting Hole Dia | 7.9mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 2150QA Series |
SVHC | No SVHC (27-Jun-2018) |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Lamp, Indicator, Neon, Red, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, RED, 125V | element14 |
Where can I find additional details, specifications and documents for a 2150QA1?
Additional datasheets, footprints and schematics for 2150QA1 are listed on our Part Details page. You can also find images and similar parts to 2150QA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2150QA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2150QA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2150QA1 fall under?
The 2150QA1 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 2150QA1 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2150QA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2150QA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2150QA1 have stock available?
Authorised distributors including Relay Specialties, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2150QA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2150QA1 often in real-time on the comparison pages.
What if I can't find stock of 2150QA1?
You can fill out our help required form which you can use to request a quote for 2150QA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.