Status: | Unknown |
---|---|
Series: | 2150A Series |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
1,031
in stock
|
Buy Now | |
element14
from US$2.89
|
1,031
in stock
|
Buy Now | |
Farnell
from US$3.40
|
1,031
in stock
|
Buy Now | |
Relay Specialties
from US$3.46
|
421
in stock
|
Buy Now | |
Future Electronics
from US$3.72
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.25
|
-
|
Buy Now |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Red |
Mounting Hole Dia | 7.9mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 2150A Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Neon, Red, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, RED, 125V | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
2150A Series Non-Relampable Neon-Incandescent Red Indicator Light | Future Electronics |
Red Diffused 5/16 inch Indicator Lamp | RS |
Where can I find additional details, specifications and documents for a 2150A1?
Additional datasheets, footprints and schematics for 2150A1 are listed on our Part Details page. You can also find images and similar parts to 2150A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2150A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2150A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2150A1 fall under?
The 2150A1 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 2150A1 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2150A1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2150A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2150A1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and Future Electronics have stock available or on a lead time for 2150A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2150A1 often in real-time on the comparison pages.
What if I can't find stock of 2150A1?
You can fill out our help required form which you can use to request a quote for 2150A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.