Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.06
|
No stock
|
Buy Now | |
RS Americas
from US$0.06
|
17,902
in stock
|
Buy Now | |
Newark Electronics
from US$57.63
|
4
in stock
|
Buy Now | |
RS
from US$49.00
|
-
|
Buy Now | |
Future Electronics
from US$1.99
|
-
|
Buy Now | |
element14
from US$5.07
|
-
|
Buy Now | |
Carlton-Bates
from US$2.47
|
-
|
Buy Now | |
Sager
from US$0.99
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Body Material | Thermoplastic |
Contact Termination | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Steel 8 - 32 Thread .500 inch Female Hex Standoff | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers SS .500 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2150?
Additional datasheets, footprints and schematics for 2150 are listed on our Part Details page. You can also find images and similar parts to 2150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2150 fall under?
The 2150 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2150 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2150 you can contact the distributor directly for product support, shipping queries etc.
Is the 2150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2150 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Future Electronics and element14 have stock available or on a lead time for 2150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2150 often in real-time on the comparison pages.
What if I can't find stock of 2150?
You can fill out our help required form which you can use to request a quote for 2150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.