Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.23
|
No stock
|
Buy Now | |
RS Americas
from US$0.20
|
3,497
in stock
|
Buy Now | |
Rapid Electronics
from US$26.96
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.78
|
4
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
-
|
Buy Now | |
Carlton-Bates
from US$2.66
|
-
|
Buy Now | |
Sager
from US$1.65
|
-
|
Buy Now |
Standoff - Stainless Steel/Bulk |Keystone 2155 | Newark Electronics |
6.4mm 8-32 28.6mm Stainless Steel Standoff | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers SS 1.125 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | -199.9V to +199.9V |
Digit Height | 14.2mm |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 4.75V |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IEC Connector Type | IEC C13 Outlet |
---|---|
Current Rating | 15A |
Voltage Rating | 250VAC |
Contact Termination Type | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2155?
Additional datasheets, footprints and schematics for 2155 are listed on our Part Details page. You can also find images and similar parts to 2155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2155 fall under?
The 2155 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 2155 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2155 you can contact the distributor directly for product support, shipping queries etc.
Is the 2155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2155 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for 2155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2155 often in real-time on the comparison pages.
What if I can't find stock of 2155?
You can fill out our help required form which you can use to request a quote for 2155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.