2149995-1 PCB Connectors by TE Connectivity

IMP100S,H,V4P12C,LG,REW39,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Board-to-Board Configuration Vertical, Right Angle
Number of Rows 12
Stackable No
Guide Location Left
Number of Positions 144
Number of Ground Positions 48
Number of Columns 12
Number of Pairs 48
Number of Signal Positions 96
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
Contact Length 4.5mm, .177in
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
PCB Hole Diameter .39mm, .015in
Connector Height .47in, 11.95mm
Connector Length 1.2087in, 30.7mm
Row-to-Row Spacing 1.35mm, .053in
Connector Width .819in, 20.8mm
PCB Thickness (Recommended) 1mm
コネクタの高さ 11.95mm
Operating Voltage 30VDC, 30VAC
Impedance 100Ω
End Wall Location Right
Centerline (Pitch) 1.9mm, .075in
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
Number of Shrouded Sides 3
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
PCB Mount Retention Type Action/Compliant Tail & Screw
Connector Mounting Type Board Mount
Mating Retention Without
Guide Hardware With
Mating Alignment With
Mating Alignment Type Keyed
PCB Mount Retention With
PCB Mount Alignment Type Locating Posts
Circuit Application Signal
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Sealable No
Shrouded Fully Shrouded
Signal Arrangement Differential
Connector Style Plug
Connector System Board-to-Board
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Connector Type Header
Number of Differential Pairs per Column 4
Data Rate 20 – 25Gb/s
Termination Post & Tail Length 1.4mm, .055in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2149995-1?

Additional datasheets, footprints and schematics for 2149995-1 are listed on our Part Details page. You can also find images and similar parts to 2149995-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2149995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2149995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2149995-1 fall under?

The 2149995-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2149995-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2149995-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2149995-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2149995-1 have stock available?

There is no stock from authorised distributors for 2149995-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2149995-1 often in real-time on the comparison pages.

What if I can't find stock of 2149995-1?

You can fill out our help required form which you can use to request a quote for 2149995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay