2149982-1 PCB Connectors by TE Connectivity

IMP100S,H,V4P6C,UG,OEW46,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Guide Location Unguided
Board-to-Board Configuration Vertical, Right Angle
Number of Rows 12
Number of Positions 72
PCB Mount Orientation Vertical
Stackable No
Number of Pairs 24
Number of Columns 6
Number of Signal Positions 48
Number of Ground Positions 24
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
Contact Length 4.5mm, .177in
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Connector Length .445in, 11.3mm
PCB Thickness (Recommended) .039in, 1mm
PCB Hole Diameter .46mm, .018in
Connector Height .47in, 11.95mm
Row-to-Row Spacing .053in, 1.35mm
コネクタの高さ 11.95mm
Connector Width 20.8mm, .819in
Operating Voltage 30VDC, 30VAC
Impedance 100Ω
Number of Shrouded Sides 2
End Wall Location Open
Centerline (Pitch) .075in, 1.9mm
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
UL Rating Recognized
Mating Retention Without
PCB Mount Retention With
PCB Mount Retention Type Action/Compliant Tail
Connector Mounting Type Board Mount
Guide Hardware Without
Mating Alignment With
Mating Alignment Type Polarization
Circuit Application Signal
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Shrouded Partially Shrouded
Number of Differential Pairs per Column 4
Data Rate 20 – 25Gb/s
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length .055in, 1.4mm
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2149982-1?

Additional datasheets, footprints and schematics for 2149982-1 are listed on our Part Details page. You can also find images and similar parts to 2149982-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2149982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2149982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2149982-1 fall under?

The 2149982-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2149982-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2149982-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2149982-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2149982-1 have stock available?

There is no stock from authorised distributors for 2149982-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2149982-1 often in real-time on the comparison pages.

What if I can't find stock of 2149982-1?

You can fill out our help required form which you can use to request a quote for 2149982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay