Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$35.44
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$39.83
|
268
in stock
|
Buy Now | |
Rapid Electronics
from US$38.46
|
268
in stock
|
Buy Now | |
Chip One Stop
from US$35.80
|
268
in stock
|
Buy Now | |
Farnell
from US$77.89
|
215
in stock
|
Buy Now | |
Avnet America
from US$30.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cage Plating Material | Tin over Nickel |
---|---|
Plating Material | Tin over Nickel |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 84 |
Number of Ports | 1 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | .5A |
Profile Height | 11.3mm, .445in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Data Rate (Max) | 125Gb/s |
Centerline (Pitch) | .031mm, .8in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | CXP Cable Assembly |
Circuit Application | Signal |
EMI Containment Feature Type | Internal/External Springs |
Included Lightpipe | No |
Packaging Method | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | CXP |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Cage Type | Single |
Product Type | Receptacle Assembly |
Bezel Mounting Style | Through Bezel |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I/O Connectors Cxp Rcp Assy 11.3Mm Std Belly |Amp Te Connectivity 2149701-1 | Newark Electronics |
I/O Connectors CXP RCP ASSY 11.3MM STD BELLY | Rapid Electronics |
TE Connectivity Receptacle Assembly Telecom and Datacom | Distrelec |
RECEPTACLE ASSEMBLY | Farnell |
Conn CXP RCP 84 POS Press Fit RA Thru-Hole 84 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2149701-1?
Additional datasheets, footprints and schematics for 2149701-1 are listed on our Part Details page. You can also find images and similar parts to 2149701-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2149701-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2149701-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2149701-1 fall under?
The 2149701-1 is listed under Connectors > Pluggable IO Connectors & Cages > CXP.
Can I view similar or alternative parts?
You can view similar parts to 2149701-1 when available in the CXP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2149701-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2149701-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2149701-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2149701-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2149701-1 often in real-time on the comparison pages.
What if I can't find stock of 2149701-1?
You can fill out our help required form which you can use to request a quote for 2149701-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.