Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$27.61 |
76
|
Buy Now | |
Newark Electronics | US$12.90 |
103
|
Buy Now | |
element14 | US$19.26 |
103
|
Buy Now | |
Farnell | US$17.85 |
103
|
Buy Now | |
Transfer Multisort Elektronik | US$20.79 |
90
|
Buy Now | |
SOS electronic | US$18.55 |
36
|
Buy Now | |
Distrelec | US$11.54 |
22
|
Buy Now | |
Schukat Electronic | US$13.77 |
17
|
Buy Now | |
Rapid Electronics | US$21.72 |
-
|
Buy Now | |
RS Americas | US$0.13 |
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Body Material | Thermoplastic |
Fuse Size | 1/4 " |
Frequency Response Min | 100Hz |
---|---|
Frequency Response Max | 20kHz |
External Height | 37mm |
External Width | 90mm |
External Depth | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 37mm |
Impedance | 4ohm |
Loudspeaker Diameter | 3.3" |
Power Rating | 25W |
Power Rating RMS | 15W |
Sensitivity | 84 dB |
Speaker, 3", Marine, Black | Newark Electronics |
SPEAKER, 3", MARINE, BLACK | element14 |
Loudspeaker | Transfer Multisort Elektronik |
Full-range Speaker Black 4Ohm 15/25W 100-20000Hz D90x37 IP65 | SOS electronic |
Loudspeaker 8cm 4Ohm 15W IP65 | Schukat Electronic |
Visaton 2148 FR 8 WP - 4 Ohm Black Round Saltwater Resistant Speaker 8cm | Rapid Electronics |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 415V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Plug |
Pin Configuration | 3P+N+E |
Connector Colour | Red |
IP Rating | IP44 |
Product Range | Quick |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2148?
Additional datasheets, footprints and schematics for 2148 are listed on our Part Details page. You can also find images and similar parts to 2148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2148 fall under?
The 2148 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2148 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2148 you can contact the distributor directly for product support, shipping queries etc.
Is the 2148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2148 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 2148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2148 often in real-time on the comparison pages.
What if I can't find stock of 2148?
You can fill out our help required form which you can use to request a quote for 2148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.