Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Body Material | Thermoplastic |
Contact Termination | Solder |
Connector, Power Entry, Plug, 10A | Newark Electronics |
CONNECTOR, POWER ENTRY, PLUG, 10A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 2147?
Additional datasheets, footprints and schematics for 2147 are listed on our Part Details page. You can also find images and similar parts to 2147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2147 fall under?
The 2147 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2147 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2147 you can contact the distributor directly for product support, shipping queries etc.
Is the 2147 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2147 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 2147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2147 often in real-time on the comparison pages.
What if I can't find stock of 2147?
You can fill out our help required form which you can use to request a quote for 2147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.