2146H 10 C3 Cable Assemblies by Volex

POWER CORD, TAIWAN TW15CS3/C13, BLACK, 2.5M, 10A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$10.75


Distributor Starting From Stock
Logo for RS Americas RS Americas US$13.94
-
Buy Now
Logo for element14 element14 US$10.79
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A Taiwan 2 Position Plug
Connector Type B IEC 60320 C13
Cable Length - Metric 2.44m
Current Rating 10A
Voltage Rating 125VAC
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

Power Cord, Taiwan Tw15Cs3/C13, Black, 2.5M, 10A | Newark Electronics
Power Cords, AC, BSMI 1 0A/125V TAIWAN BLACK | Volex Power Cords 2146H 10 C3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2146H 10 C3?

Additional datasheets, footprints and schematics for 2146H 10 C3 are listed on our Part Details page. You can also find images and similar parts to 2146H 10 C3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2146H 10 C3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2146H 10 C3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2146H 10 C3 fall under?

The 2146H 10 C3 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 2146H 10 C3 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2146H 10 C3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2146H 10 C3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2146H 10 C3 have stock available?

Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2146H 10 C3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2146H 10 C3 often in real-time on the comparison pages.

What if I can't find stock of 2146H 10 C3?

You can fill out our help required form which you can use to request a quote for 2146H 10 C3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay