2143553-2 PCB Connectors by TE Connectivity

IMP100O,HMP,V5P8C,RG,OEW46,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Signal Positions 80
Guide Location Right
Stackable No
Board-to-Board Configuration Vertical, Orthogonal
Number of Pairs 40
Number of Positions 120
Number of Rows 15
Number of Columns 8
PCB Mount Orientation Vertical
Number of Ground Positions 40
Contact Length .217in, 5.5mm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Shape & Form Dual Beam
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Underplate Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 30 – 60µin, .76 – 1.52µm
Contact Layout Inline
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Type Pin
Contact Current Rating (Max) .75A
Row-to-Row Spacing 1.15mm, .045in
PCB Hole Diameter .018in, .46mm
Connector Width .976in, 24.8mm
PCB Thickness (Recommended) 3mm, 1.118in
Connector Length 22.9mm, .902in
Connector Height .47in, 11.95mm
コネクタの高さ 11.95mm
Impedance 100Ω
Operating Voltage 30VDC, 30VAC
Centerline (Pitch) .075in, 1.9mm
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
Number of Shrouded Sides 2
End Wall Location Open
UL Rating Recognized
UL Flammability Rating UL 94V-0
UL File Number E28476
CSA Certified Yes
Mating Alignment Type Guide Pin
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Retention Type Action/Compliant Tail & Screw
Mating Retention Without
Guide Hardware With
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
Circuit Application Signal
実装方法 Box & Tube, Tube
Packaging Method Box & Tube, Tube
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Shrouded Partially Shrouded
Data Rate 20 – 25Gb/s
Number of Differential Pairs per Column 5
Termination Post & Tail Length 1.4mm, .055in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2143553-2?

Additional datasheets, footprints and schematics for 2143553-2 are listed on our Part Details page. You can also find images and similar parts to 2143553-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2143553-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2143553-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2143553-2 fall under?

The 2143553-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2143553-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2143553-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2143553-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2143553-2 have stock available?

There is no stock from authorised distributors for 2143553-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2143553-2 often in real-time on the comparison pages.

What if I can't find stock of 2143553-2?

You can fill out our help required form which you can use to request a quote for 2143553-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay