2143547-1 PCB Connectors by TE Connectivity

IMP100O,HMP,V5P8C,RG,OEW39,4.9

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Stackable No
Board-to-Board Configuration Vertical, Orthogonal
Number of Pairs 40
Number of Signal Positions 80
PCB Mount Orientation Vertical
Number of Positions 120
Number of Rows 15
Number of Columns 8
Number of Ground Positions 40
Guide Location Right
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
Contact Length .193in, 4.9mm
PCB Contact Termination Area Plating Material Thickness 30 – 60µin, .76 – 1.52µm
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Copper Alloy
Contact Layout Inline
Contact Underplating Material Nickel
Contact Type Pin
Underplate Material Thickness 50µin, 1.27µm
Contact Current Rating (Max) .75A
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin
Row-to-Row Spacing .045in, 1.15mm
PCB Hole Diameter .015in, .39mm
PCB Thickness (Recommended) 1.118in, 3mm
Connector Height 11.95mm, .47in
Connector Width .976in, 24.8mm
Connector Length 22.9mm, .902in
コネクタの高さ 11.95mm
Impedance 100Ω
Operating Voltage 30VAC, 30VDC
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
End Wall Location Open
Number of Shrouded Sides 2
Centerline (Pitch) .075in, 1.9mm
UL Flammability Rating UL 94V-0
CSA Certified Yes
UL Rating Recognized
UL File Number E28476
Mating Retention Without
Guide Hardware With
Connector Mounting Type Board Mount
Mating Alignment Type Guide Pin
Mating Alignment With
PCB Mount Retention Type Action/Compliant Tail & Screw
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
Circuit Application Signal
Packaging Method Box & Tube, Tube
実装方法 Tube, Box & Tube
Product Type Connector
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Shrouded Partially Shrouded
Sealable No
Connector System Board-to-Board
Connector Type Header
Data Rate 20 – 25Gb/s
Number of Differential Pairs per Column 5
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length 1.4mm, .055in
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2143547-1?

Additional datasheets, footprints and schematics for 2143547-1 are listed on our Part Details page. You can also find images and similar parts to 2143547-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2143547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2143547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2143547-1 fall under?

The 2143547-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2143547-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2143547-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2143547-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2143547-1 have stock available?

There is no stock from authorised distributors for 2143547-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2143547-1 often in real-time on the comparison pages.

What if I can't find stock of 2143547-1?

You can fill out our help required form which you can use to request a quote for 2143547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay