2143151-2 PCB Connectors by TE Connectivity

IMP100S,H,V5P14C,UG,DEW39,4.9

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Guide Location Unguided
Number of Columns 14
Board-to-Board Configuration Vertical, Right Angle
Number of Signal Positions 140
PCB Mount Orientation Vertical
Number of Ground Positions 70
Number of Pairs 70
Number of Positions 210
Stackable No
Number of Rows 15
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Length .193in, 4.9mm
端子の下地めっきの材料 Nickel
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
コネクタの高さ 11.95mm
Connector Width .976in, 24.8mm
Connector Height .47in, 11.95mm
PCB Hole Diameter .39mm, .015in
Row-to-Row Spacing .053in, 1.35mm
Connector Length 1.154in, 29.3mm
PCB Thickness (Recommended) 1mm, .039in
Operating Voltage 30VAC, 30VDC
Impedance 100Ω
Housing Color Black
Number of Shrouded Sides 4
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 1.9mm, .075in
End Wall Location Dual
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
Connector Mounting Type Board Mount
Mating Alignment Type Polarization
Mating Alignment With
Mating Retention Without
Guide Hardware Without
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Circuit Application Signal
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Sealable No
Product Type Connector
Shrouded Fully Shrouded
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Connector Type Header
Connector System Board-to-Board
Number of Differential Pairs per Column 5
Data Rate 20 – 25Gb/s
Termination Post & Tail Length .055in, 1.4mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2143151-2?

Additional datasheets, footprints and schematics for 2143151-2 are listed on our Part Details page. You can also find images and similar parts to 2143151-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2143151-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2143151-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2143151-2 fall under?

The 2143151-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2143151-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2143151-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2143151-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2143151-2 have stock available?

There is no stock from authorised distributors for 2143151-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2143151-2 often in real-time on the comparison pages.

What if I can't find stock of 2143151-2?

You can fill out our help required form which you can use to request a quote for 2143151-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay