Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Number of Rows | 3 |
Mating Tab Width | .63mm, .025in, 2.8mm, .11in |
Length | .63in, 16mm |
Width | 24.7mm, .972in |
Height | .705in, 17.9mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 6mm, .1in, 2.54mm, .236in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 480 |
Sealable | No |
Hybrid Connector | Yes |
Row-to-Row Spacing | .232in, 5.9mm |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
10POS,0.64 GENER. Y,REC HSG,AS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2141999-1?
Additional datasheets, footprints and schematics for 2141999-1 are listed on our Part Details page. You can also find images and similar parts to 2141999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141999-1 fall under?
The 2141999-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2141999-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141999-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 2141999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141999-1 often in real-time on the comparison pages.
What if I can't find stock of 2141999-1?
You can fill out our help required form which you can use to request a quote for 2141999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.