Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.37
|
10,000
in stock
|
Buy Now |
Color | Black |
---|---|
Width | .606in, 15.4mm |
Length | 1.37in, 35mm |
UL Flammability Rating | None |
Degree of Protection | IP67 |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Locking Interface | Without |
Packaging Type | Box |
Packaging Quantity | 1000 |
Sealable | Yes |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Operating Temperature (Max) | 266°F, 212°F, 110°C, 130°C, 284°F, 221°F, 149°F, 176°F, 105°C, 100°C, 167°F, 125°C, 120°C, 140°C, 90°C, 85°C, 75°C, 158°F, 194°F, 257°F, 65°C, 70°C, 248°F, 230°F, 80°C, 185°F |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Where can I find additional details, specifications and documents for a 2141629-1?
Additional datasheets, footprints and schematics for 2141629-1 are listed on our Part Details page. You can also find images and similar parts to 2141629-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141629-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141629-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141629-1 fall under?
The 2141629-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2141629-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141629-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141629-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141629-1 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 2141629-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141629-1 often in real-time on the comparison pages.
What if I can't find stock of 2141629-1?
You can fill out our help required form which you can use to request a quote for 2141629-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.