Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Number of Positions | 7 |
Number of Signal Positions | 7 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .6mm, .031in, .8mm, .023in |
Tab Width | .248in, 6.3mm, .062in, 1.2mm |
Interface Plating | Silver (Ag) |
Width | 64.3mm, 2.53in |
Profile Height from PCB | 39.5mm, 1.55in |
Length | 82mm, 3.22in |
Operating Voltage | 850VDC, 850VAC |
Voltage Rating (Max) | 850VDC, 850VAC |
Nominal Voltage Architecture | 850V |
Centerline (Pitch) | .472in, 12mm |
Degree of Protection | IP6K9K, IP6K7 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Box |
Packaging Quantity | 108 |
Sealable | Yes |
Shielded | Yes |
Connector System | Wire-to-Board |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Operating Temperature (Max) | 110°C, 248°F, 230°F, 185°F, 80°C, 257°F, 194°F, 158°F, 70°C, 65°C, 266°F, 130°C, 284°F, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 140°C, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F |
Conn Power HDR 5Power/2Signal POS Solder RA Through Hole 12 Terminal 2 Port Box | Avnet America |
Where can I find additional details, specifications and documents for a 2141619-1?
Additional datasheets, footprints and schematics for 2141619-1 are listed on our Part Details page. You can also find images and similar parts to 2141619-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141619-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141619-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141619-1 fall under?
The 2141619-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2141619-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141619-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141619-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141619-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2141619-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141619-1 often in real-time on the comparison pages.
What if I can't find stock of 2141619-1?
You can fill out our help required form which you can use to request a quote for 2141619-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.