Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.57
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Orange |
Material | PA GF |
Number of Positions | 5 |
Cable Bundle Diameter | .571in, 14.5mm |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Quantity | 600 |
Packaging Method | Carton |
Strain Relief | With |
Sealable | Yes |
Accessory Type | Cover |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Cable Seal Cover For Use With Automotive Connectors Glass Filled Polyamide Orange Box | Avnet America |
Where can I find additional details, specifications and documents for a 2141614-5?
Additional datasheets, footprints and schematics for 2141614-5 are listed on our Part Details page. You can also find images and similar parts to 2141614-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141614-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141614-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141614-5 fall under?
The 2141614-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2141614-5 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141614-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141614-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141614-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2141614-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141614-5 often in real-time on the comparison pages.
What if I can't find stock of 2141614-5?
You can fill out our help required form which you can use to request a quote for 2141614-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.