Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
404
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
404
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
65
in stock
|
Buy Now | |
element14
from US$0.91
|
65
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PA GF |
Industry Standard | LV214, LV215 |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Method | Box |
Accessory Type | Other |
Operating Temperature Range | -40 – 356°F, -40 – 180°C |
Automotive Connectors CARRIER SEALYW | Rapid Electronics |
TE Connectivity Cable Seal Carrier for HVA 630 Series Automotive Connectors Polyamide 6 Yellow Box | Distrelec |
Carrier, Nylon Gfyellow Rohs Compliant: Yes |Te Connectivity 2141613-2 | Newark Electronics |
CARRIER, NYLON GFYELLOW | element14 |
Cable Seal Carrier for HVA 630 Series Automotive Connectors Polyamide 6 Yellow Box | Avnet America |
Where can I find additional details, specifications and documents for a 2141613-2?
Additional datasheets, footprints and schematics for 2141613-2 are listed on our Part Details page. You can also find images and similar parts to 2141613-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141613-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141613-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141613-2 fall under?
The 2141613-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2141613-2 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141613-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141613-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141613-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2141613-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141613-2 often in real-time on the comparison pages.
What if I can't find stock of 2141613-2?
You can fill out our help required form which you can use to request a quote for 2141613-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.