Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Other |
---|---|
Color | Green |
Cavity Diameter | 10.5mm, .413in |
Cable Insulation Diameter | 11.5 – 12.1mm, .45 – .47in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 30 |
Packaging Method | Box |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Single Wire Seal for HVA 630 5 POS Connectors Silicone Rubber Green Box | Avnet America |
Where can I find additional details, specifications and documents for a 2141612-3?
Additional datasheets, footprints and schematics for 2141612-3 are listed on our Part Details page. You can also find images and similar parts to 2141612-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141612-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141612-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141612-3 fall under?
The 2141612-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2141612-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141612-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141612-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141612-3 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 2141612-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141612-3 often in real-time on the comparison pages.
What if I can't find stock of 2141612-3?
You can fill out our help required form which you can use to request a quote for 2141612-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.