2141508-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

32POS,PIN HEADER ASSY,BU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Blue
Number of Signal Positions 32
Number of Positions 32
Number of Sections 1
Number of Rows 2
Tab Width .025in, .63mm
Tab Thickness .63mm, .025in
Interface Plating Tin (Sn)
Profile Height from PCB 20.1mm, .791in
PCB Thickness (Recommended) .055in
Width 15.6mm, .608in
PCB 厚 (推奨) 1.4mm
Length 1.81in, 46.2mm
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94-HB
PCB Mount Alignment Without
Locking Interface With
Mounting Orientation Vertical/180°
Mounting Holes Without
PCB Mount Retention Without
Circuit Application Signal
Packaging Type Tray
Connector & Contact Terminates To Printed Circuit Board
Hybrid Header No
Sealable No
Shielded No
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 110°C
Operating Temperature Range -40 – 230°F, -40 – 110°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2141508-2?

Additional datasheets, footprints and schematics for 2141508-2 are listed on our Part Details page. You can also find images and similar parts to 2141508-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2141508-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141508-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2141508-2 fall under?

The 2141508-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 2141508-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2141508-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2141508-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2141508-2 have stock available?

There is no stock from authorised distributors for 2141508-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2141508-2 often in real-time on the comparison pages.

What if I can't find stock of 2141508-2?

You can fill out our help required form which you can use to request a quote for 2141508-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay