Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
560
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
560
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
560
in stock
|
Buy Now | |
Farnell
from US$1.17
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cable Insulation Diameter | .421 – .444in, 10.7 – 11.3mm |
Cavity Diameter | .37in, 9.4mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 25 – 35 |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
SINGLE WIRE SEAL AMP MCP6.3/4.8K | Rapid Electronics |
TE Connectivity SINGLE WIRE SEAL AMP MCP6.3/4.8K Automotive Connectors SINGLE WIRE SEAL AMP MCP6.3/4.8K | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Single Wire Seal For Use With MCP6.3/4.8K Automotive Connectors Silicone Yellow Carton | Avnet America |
SINGLE WIRE SEAL,AMP MCP6.3/4. | TTI Europe |
SNG. WIRE SEAL,AMP MCP6.3/4.8K | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2141264-3?
Additional datasheets, footprints and schematics for 2141264-3 are listed on our Part Details page. You can also find images and similar parts to 2141264-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141264-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141264-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141264-3 fall under?
The 2141264-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2141264-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141264-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141264-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141264-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2141264-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141264-3 often in real-time on the comparison pages.
What if I can't find stock of 2141264-3?
You can fill out our help required form which you can use to request a quote for 2141264-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.