Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.13
|
No stock
|
Buy Now | |
TTI Europe
from US$3.59
|
1,600
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
300
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
Avnet Asia
from US$5.88
|
-
|
Buy Now | |
Boersig
from US$3.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 2 |
Mating Tab Width | 6.3mm, .248in |
Width | .779in, 19.79mm |
Length | 1.59in, 40.5mm |
Height | .837in, 21.28mm |
Nominal Voltage Architecture | 500V, 24V, 42V, 550V, 90V, 125V, 240V, 48V, 12V, 600V, 80V |
Operating Voltage | 850VDC |
Centerline (Pitch) | .37in, 9.4mm |
Degree of Protection | IP4K9K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Power |
Serviceable | No |
Packaging Quantity | 400 |
Packaging Method | Box |
Sealable | Yes |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors 2POS MIXED REC HSG ASSY | Rapid Electronics |
2Pos, Mixed,rec Hsg,assy |Te Connectivity 2141259-1 | Newark Electronics |
2POSMIXEDREC HSGASSY | Future Electronics |
Conn Housing Receptacle 2 POS 850V Polyamide Black Box | Avnet America |
Where can I find additional details, specifications and documents for a 2141259-1?
Additional datasheets, footprints and schematics for 2141259-1 are listed on our Part Details page. You can also find images and similar parts to 2141259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141259-1 fall under?
The 2141259-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2141259-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141259-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2141259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141259-1 often in real-time on the comparison pages.
What if I can't find stock of 2141259-1?
You can fill out our help required form which you can use to request a quote for 2141259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.