Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Pin Diameter | .314in, 8mm |
Centerline (Pitch) | .905in, 23mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | Yes |
Hybrid Header | No |
Sealable | Yes |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Operating Temperature (Max) | 70°C, 266°F, 130°C, 284°F, 221°F, 105°C, 100°C, 125°C, 120°C, 140°C, 90°C, 85°C, 212°F, 176°F, 167°F, 185°F, 158°F, 194°F, 257°F, 80°C, 110°C, 230°F, 248°F |
Automotive Conn 3POSPIN DIA 8.0PIN HSGASSYSLD | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Connector Power Plug 3 Position 23mm Straight Panel Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2141230-2?
Additional datasheets, footprints and schematics for 2141230-2 are listed on our Part Details page. You can also find images and similar parts to 2141230-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141230-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141230-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141230-2 fall under?
The 2141230-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2141230-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141230-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141230-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141230-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 2141230-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141230-2 often in real-time on the comparison pages.
What if I can't find stock of 2141230-2?
You can fill out our help required form which you can use to request a quote for 2141230-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.