Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Pin Diameter | .314in, 8mm |
Centerline (Pitch) | .905in, 23mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | Yes |
Hybrid Header | No |
Sealable | Yes |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Operating Temperature (Max) | 70°C, 266°F, 130°C, 284°F, 221°F, 105°C, 100°C, 125°C, 120°C, 140°C, 90°C, 85°C, 212°F, 176°F, 167°F, 185°F, 158°F, 194°F, 257°F, 80°C, 110°C, 230°F, 248°F |
HVP800 3POS PIN DIA 8.0 PIN HSG ASSY SLD | Dalroad Norslo |
Automotive Housing, Plug, 3Pos Rohs Compliant: Yes |Te Connectivity 2141230-1 | Newark Electronics |
Conn Housing Wire to Board PL 3 POS 23mm ST Panel Mount | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 3POS | element14 |
3POS,PIN DIA 8.0,PIN HSG,ASSY, | TTI Europe |
Where can I find additional details, specifications and documents for a 2141230-1?
Additional datasheets, footprints and schematics for 2141230-1 are listed on our Part Details page. You can also find images and similar parts to 2141230-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141230-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141230-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141230-1 fall under?
The 2141230-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2141230-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141230-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141230-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141230-1 have stock available?
Authorised distributors including Dalroad Norslo, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 2141230-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141230-1 often in real-time on the comparison pages.
What if I can't find stock of 2141230-1?
You can fill out our help required form which you can use to request a quote for 2141230-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.