Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.03
|
43
in stock
|
Buy Now | |
TE Store
from US$47.10
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$67.77
|
43
in stock
|
Buy Now | |
element14
from US$63.73
|
43
in stock
|
Buy Now | |
Dalroad Norslo
from US$25.11
|
13
in stock
|
Buy Now | |
Avnet America
from US$55.58
|
-
|
Buy Now | |
TTI Europe
from US$58.31
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Pin Diameter | .314in, 8mm |
Centerline (Pitch) | .452in, 11.5mm |
Degree of Protection | IP6K9K |
Sealable | Yes |
Hybrid Header | No |
Connector System | Wire-to-Device |
Shielded | Yes |
Operating Temperature (Max) | 158°F, 70°C, 266°F, 248°F, 110°C, 130°C, 284°F, 221°F, 105°C, 100°C, 125°C, 120°C, 140°C, 90°C, 85°C, 212°F, 176°F, 167°F, 194°F, 257°F, 185°F, 230°F, 80°C |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
2POS,PIN DIA 8.0,PIN HSG,ASSY,SLD PCB Connector Assembly Type: PCB Mount Header Connector System: Wire-to-Device Number of Positions: 2 Number of Rows: 1 Centerline (Pitch): 11.5 mm PCB Mount Header Wire-to-Device 2 1 | High-Voltage Header | Part Number: 2141227-2 | Internal Number: 2141227-2 | 11.5 mm | TE Connectivity | TE Store |
Automotive Housing, Plug, 2Pos Rohs Compliant: Yes |Te Connectivity 2141227-2 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
AMP+ HVP 800 2 Way Header Code B SLD | Dalroad Norslo |
Conn Sealed HDR 2 POS 11.5mm ST Cable Mount | Avnet America |
2POS,PIN DIA 8.0,PIN HSG,ASSY, | TTI Europe |
Where can I find additional details, specifications and documents for a 2141227-2?
Additional datasheets, footprints and schematics for 2141227-2 are listed on our Part Details page. You can also find images and similar parts to 2141227-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141227-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141227-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141227-2 fall under?
The 2141227-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2141227-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141227-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141227-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141227-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Dalroad Norslo have stock available or on a lead time for 2141227-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141227-2 often in real-time on the comparison pages.
What if I can't find stock of 2141227-2?
You can fill out our help required form which you can use to request a quote for 2141227-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.