2141156-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

SINGLE WIRE SEAL,8MM HV,90DEG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now

Specifications

Color Gray
Material Silicone
Cable Insulation Diameter .377 – .401in, 9.6 – 10.2mm
Cavity Diameter 8mm, .314in
UL Flammability Rating None
Lubricant Content Yes
Shore A Hardness 25 – 35
Packaging Quantity 1000
Packaging Method Carton
Seal Type Single Wire Seal (SWS)
Operating Temperature Range -40 – 140°C, -40 – 284°F

Alternative Descriptions

Single Wire Seal for HVP800 Series Automotive Connectors Silicone Gray Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2141156-4?

Additional datasheets, footprints and schematics for 2141156-4 are listed on our Part Details page. You can also find images and similar parts to 2141156-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2141156-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141156-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2141156-4 fall under?

The 2141156-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.

Can I view similar or alternative parts?

You can view similar parts to 2141156-4 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2141156-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2141156-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2141156-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2141156-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2141156-4 often in real-time on the comparison pages.

What if I can't find stock of 2141156-4?

You can fill out our help required form which you can use to request a quote for 2141156-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay