Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
860
in stock
|
Buy Now | |
TTI Europe
from US$1.13
|
1,400
in stock
|
Buy Now | |
element14
from US$1.26
|
860
in stock
|
Buy Now | |
TE Store
from US$0.80
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
226
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Orange |
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 700 |
Strain Relief | Without |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
PROTECTION COVER, PA6 GF, ORANGE | element14 |
PROTEC. COVER 8MM HV,90DEG Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Orange Primary Product Material: PA GF Cover - Cable Exit 180° Without Orange | Automotive Connector Cap & Cover | Part Number: 2141155-1 | Internal Number: 2141155-1 | PA GF | TE Connectivity | TE Store |
Protection Cover, Pa6 Gf, Orange | Newark Electronics |
Protective Cover Polyamide 6 Orange Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2141155-1?
Additional datasheets, footprints and schematics for 2141155-1 are listed on our Part Details page. You can also find images and similar parts to 2141155-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141155-1 fall under?
The 2141155-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2141155-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141155-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141155-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2141155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141155-1 often in real-time on the comparison pages.
What if I can't find stock of 2141155-1?
You can fill out our help required form which you can use to request a quote for 2141155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.