Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Primary Locking Feature | Clean Body |
---|---|
Number of Fuses (Minimum) | 14 |
Number of Fuse with Common Line | 7 |
Degree of Protection | IP2X |
Operating Voltage | 14, 24 |
UL Flammability Rating | UL 94V-HB |
Fuse Type | Type A Fuse |
Sealable | No |
Power Termination | Screw |
Operating Temperature Range | -40 – 185°C, -40 – 85°C |
Fuse Box Assembly Hard Wired Type A | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 2141040-2?
Additional datasheets, footprints and schematics for 2141040-2 are listed on our Part Details page. You can also find images and similar parts to 2141040-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141040-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141040-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141040-2 fall under?
The 2141040-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Boxes with Busbars.
Can I view similar or alternative parts?
You can view similar parts to 2141040-2 when available in the Hard Wired Boxes with Busbars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141040-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141040-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141040-2 have stock available?
Authorised distributors including Chip One Stop and Dalroad Norslo have stock available or on a lead time for 2141040-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141040-2 often in real-time on the comparison pages.
What if I can't find stock of 2141040-2?
You can fill out our help required form which you can use to request a quote for 2141040-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.