2141033-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

COVER,FOR PRE FUSE MODULE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Degree of Protection IP2X
Accessory Type Cover
UL Flammability Rating UL 94V-HB
Operating Temperature Range -40 – 85°C, -40 – 185°F

Compatible Parts


Alternative Descriptions

Cover,for Pre Fuse Module |Te Connectivity 2141033-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2141033-1?

Additional datasheets, footprints and schematics for 2141033-1 are listed on our Part Details page. You can also find images and similar parts to 2141033-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2141033-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141033-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2141033-1 fall under?

The 2141033-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Box Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2141033-1 when available in the Hard Wired Box Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2141033-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2141033-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2141033-1 have stock available?

Authorised distributors including Newark Electronics and Boersig have stock available or on a lead time for 2141033-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2141033-1 often in real-time on the comparison pages.

What if I can't find stock of 2141033-1?

You can fill out our help required form which you can use to request a quote for 2141033-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay