Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Product Range | - |
---|---|
Shell Type | - |
For Use With | Harting M14 Circular Connectors |
Connector Body Material | - |
Connector Shell Size | M14 |
SVHC | No SVHC (27-Jun-2018) |
Circular Housing, Rcpt, Size M14, Insert | Newark Electronics |
CIRCULAR HOUSING, RCPT, SIZE M14, INSERT | element14 |
CONN,M12 HOUSNG, FEM 13MM HT,M14X4 | Heilind Electronics |
Housing, Wt 5.12 g, Circular Connectors M12 Series | HARTING 21410000013 | RS Americas |
Where can I find additional details, specifications and documents for a 21410000013?
Additional datasheets, footprints and schematics for 21410000013 are listed on our Part Details page. You can also find images and similar parts to 21410000013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21410000013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21410000013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21410000013 fall under?
The 21410000013 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 21410000013 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21410000013 you can contact the distributor directly for product support, shipping queries etc.
Is the 21410000013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21410000013 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 21410000013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21410000013 often in real-time on the comparison pages.
What if I can't find stock of 21410000013?
You can fill out our help required form which you can use to request a quote for 21410000013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.