Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Product Range | - |
---|---|
Shell Type | - |
For Use With | Harting M14 Circular Connectors |
Connector Body Material | - |
Connector Shell Size | M14 |
SVHC | No SVHC (27-Jun-2018) |
CIRCULAR HOUSING, PLUG, SIZE M14, INSERT | element14 |
Circular Housing, Plug, Size M14, Insert | Newark Electronics |
CONN,M12 HOUSING, MALE 9MM HT,M14X3 | Heilind Electronics |
M12 SMT Housing Male, front mounting, M14x1, 9mm height | HARTING 21410000012 | RS Americas |
Where can I find additional details, specifications and documents for a 21410000012?
Additional datasheets, footprints and schematics for 21410000012 are listed on our Part Details page. You can also find images and similar parts to 21410000012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21410000012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21410000012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21410000012 fall under?
The 21410000012 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 21410000012 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21410000012 you can contact the distributor directly for product support, shipping queries etc.
Is the 21410000012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21410000012 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 21410000012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21410000012 often in real-time on the comparison pages.
What if I can't find stock of 21410000012?
You can fill out our help required form which you can use to request a quote for 21410000012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.