Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$5.08 |
2,138
|
Buy Now | |
RS Americas | US$0.12 |
8,078
|
Buy Now | |
Carlton-Bates | US$0.09 |
3,787
|
Buy Now | |
element14 | US$5.29 |
2,691
|
Buy Now | |
Heilind Electronics | US$0.08 |
2,094
|
Buy Now | |
Farnell | US$5.04 |
578
|
Buy Now | |
Distrelec | US$5.18 |
475
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
349
|
Buy Now | |
RS | US$780.77 |
-
|
Buy Now | |
Future Electronics | US$0.06 |
-
|
Buy Now | |
Sager | US$4.32 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | 16AWG |
Pitch Spacing | 9.53mm |
Rated Current | 15A |
Rated Voltage | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL BLOCK, BARRIER, 2 POSITION, 16AWG | element14 |
Terminal Block, Barrier, 2 Position, 16Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 2POS | Farnell |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Flange Mount |
Contact Termination Type | Solder |
Body Material | Thermoplastic |
No. of Outlets | 1 |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 2 |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Steel |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
Keystone Battery Holder 2x AA Rivet Mount | Distrelec |
Cylindrical Battery Contacts, Clips, Holders & Springs STEEL Battery 2 CELL HOLDER | Sager |
Snap Bushing, Nylon 6/6, Black, Mounting Hole Size 1 in, SB Series | Heyco 2140 | RS Americas |
Hole Bushing, Standard Nylon Push-In One-Piece 1.000 in | Carlton-Bates |
SB 1000-12 BLACK | Heilind Electronics |
Black SB 1000 Multiple Locking Steps Heyco« Snap Bushing | Future Electronics |
Input Voltage | 40V |
---|---|
Output Current | 18A |
Constant Current Load | 18A |
Knob Rotation | CW / CCW |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2-140?
Additional datasheets, footprints and schematics for 2-140 are listed on our Part Details page. You can also find images and similar parts to 2-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-140 fall under?
The 2-140 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2-140 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-140 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-140 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, element14, Newark Electronics and Heilind Electronics have stock available or on a lead time for 2-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-140 often in real-time on the comparison pages.
What if I can't find stock of 2-140?
You can fill out our help required form which you can use to request a quote for 2-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.