Status: | Unknown |
---|---|
Series: | Klein VDE Series |
RoHS: | Unknown |
Plier Style | Side Cutting |
---|---|
Overall Length | 241mm |
Product Range | Klein VDE Series |
SVHC | No SVHC (27-Jun-2018) |
9 Slim Handled Side Cutters | RS |
Insulated Plier, Side Cutting, 9.625" | Newark Electronics |
Side Cutting Pliers | RS Americas |
ELECTRICIAN PLIER, SIDE CUTTING, 241MM | element14 |
Where can I find additional details, specifications and documents for a 2139NEEINS?
Additional datasheets, footprints and schematics for 2139NEEINS are listed on our Part Details page. You can also find images and similar parts to 2139NEEINS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2139NEEINS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2139NEEINS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2139NEEINS fall under?
The 2139NEEINS is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 2139NEEINS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2139NEEINS you can contact the distributor directly for product support, shipping queries etc.
Is the 2139NEEINS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2139NEEINS have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2139NEEINS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2139NEEINS often in real-time on the comparison pages.
What if I can't find stock of 2139NEEINS?
You can fill out our help required form which you can use to request a quote for 2139NEEINS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.