Body Style | Right Angle |
---|---|
Cable Clamp Color | Black |
Cable Clamp Material | Polyester |
Cover | Without |
Accepts Cable Diameter (Max) | 9.14mm, .36in |
Coupling Ring Material | Polyester |
Coupling Ring Color | Black |
Screw & Hole Thread Size | 3/4-20 UNEF-2B |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Cable Clamp |
Shell Size | 13 |
Product Type | Accessory |
Clamp,Cable,CPCConnectors,13,0.360in. | RS |
CABLE CLAMP, RIGHT ANGLE, SIZE 13 | Farnell |
R/A STRN RELIEF KIT,SZ 13,CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polyester Primary Product Color: Black Compatible With Connector Shell Size: 13 Cable Entry Diameter: .36 in Cable Clamp Kit Polyester Black 13 | Connector Strain Relief | Part Number: 213982-1 | Internal Number: 213982-1 | TE Connectivity | TE Store |
Clamp Cable CPC Connector 13 0.360in. (Max.), CPC Series | TE Connectivity 213982-1 | RS Americas |
Cable Clamp, Cpc Circular Connector | Newark Electronics |
Connector Accessories CPC Cable Clamp Kit Shell Size 13 Polyester Black | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 9.14mm |
Strain Relief Material | PET (Polyester) |
Product Range | CPC Series |
For Use With | CPC Series Circular Connectors |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 213982-1?
Additional datasheets, footprints and schematics for 213982-1 are listed on our Part Details page. You can also find images and similar parts to 213982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213982-1 fall under?
The 213982-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 213982-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213982-1 have stock available?
Authorised distributors including RS, Farnell, TE Store, element14 and RS Americas have stock available or on a lead time for 213982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213982-1 often in real-time on the comparison pages.
What if I can't find stock of 213982-1?
You can fill out our help required form which you can use to request a quote for 213982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.