Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.27
|
No stock
|
Buy Now | |
TTI Europe
from US$10.30
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
450
in stock
|
Buy Now | |
Avnet America
from US$8.14
|
150
in stock
|
Buy Now | |
Heilind Electronics
from US$17.90
|
112
in stock
|
Buy Now | |
TE Store
from US$24.08
|
91
in stock
|
Buy Now | |
Powell Electronics
from US$14.59
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.90
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$14.94
|
18
in stock
|
Buy Now | |
Boersig
from US$12.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyester |
---|---|
Number of Rows | 2 |
Number of Positions | 30 |
Connector Configuration | Drawer |
Contact Type | Pin |
Contact Layout | Inline |
Panel Thickness | .8 – 2.3 mm, .031 – .091 in |
Length | 118.49mm |
Width | 15.62mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 5mm, .197in |
Agency/Standard | UL, CSA |
UL Rating | Certified, Recognized |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL File Number | E28476 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Row-to-Row Spacing | .2in, 5.08mm |
Wire Type | Stranded |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire |
Connector Type | Housing |
Product Type | Connector |
Connector System | Wire-to-Panel, Wire-to-Wire |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Conn Housing RCP 30 POS 5.08mm Crimp ST Panel Mount | Avnet America |
METRIMATE 30P RCPT HOUSING Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 30 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 2 Wire-to-Wire 30 .197" | Rectangular Connector Housing | Part Number: 213974-1 | Internal Number: 213974-1 | .197" | TE Connectivity | TE Store |
Receptacle Housing, 30Pos, 5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 213974-1?
Additional datasheets, footprints and schematics for 213974-1 are listed on our Part Details page. You can also find images and similar parts to 213974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213974-1 fall under?
The 213974-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 213974-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213974-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Avnet America, Heilind Electronics and TE Store have stock available or on a lead time for 213974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213974-1 often in real-time on the comparison pages.
What if I can't find stock of 213974-1?
You can fill out our help required form which you can use to request a quote for 213974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.