Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0213933-1,
F73722-000 |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.99
|
228
in stock
|
Buy Now | |
TE Store
from US$15.41
|
875
in stock
|
Buy Now | |
RS Americas
from US$6.44
|
452
in stock
|
Buy Now | |
Newark Electronics
from US$10.42
|
228
in stock
|
Buy Now | |
element14
from US$10.01
|
228
in stock
|
Buy Now | |
Heilind Electronics
from US$14.09
|
122
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.09
|
28
in stock
|
Buy Now | |
Conrad
from US$16.17
|
19
in stock
|
Buy Now | |
Avnet America
from US$8.81
|
-
|
Buy Now | |
Avnet Asia
from US$10.08
|
-
|
Buy Now | |
Boersig
from US$11.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Boot Color | Black |
---|---|
Boot Material | Nylon |
Internal Sleeve Material | Nylon |
Cable Diameter Sealing Range | 6.35 – 12.7mm |
Outer Tubing Material | Polyolefin |
Packaging Quantity | 50 |
Packaging Method | Carton |
Accessory Color | Black |
Product Type | Accessory |
Shell Size | 17 |
Accessory Type | Boot |
CPC,STRAIN RELIEF,SIZE 17 Connector Seal & Plug Type: Cable Seal Primary Product Color: Black Operating Temperature (Max): 110 °C Operating Temperature (Max): 230 °F Operating Temperature Range: -55 – 110 °C Cable Seal Black | Connector Seal & Cavity Plug | Part Number: 213933-1 | Internal Number: 213933-1 | Alias Number: AMP-0-0213933-1 | TE Connectivity | TE Store |
CPC Accessories Strain Relief CPC Size 17 | TE Connectivity 213933-1 | RS Americas |
Circular Strain Relief, Size 17, Nylon | Newark Electronics |
CIRCULAR STRAIN RELIEF, SIZE 17, NYLON | element14 |
CPC,STRAIN RELIEF,SIZE 17 | Heilind Electronics |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Connector Accessories Boot Nylon/Polyolefin Black Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 12.7mm |
Strain Relief Material | Nylon (Polyamide) |
Product Range | CPC Series |
For Use With | CPC Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213933-1?
Additional datasheets, footprints and schematics for 213933-1 are listed on our Part Details page. You can also find images and similar parts to 213933-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213933-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213933-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213933-1 fall under?
The 213933-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 213933-1 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213933-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213933-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213933-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 213933-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213933-1 often in real-time on the comparison pages.
What if I can't find stock of 213933-1?
You can fill out our help required form which you can use to request a quote for 213933-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.