Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.63
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$26.95
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$23.02
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$23.60
|
140
in stock
|
Buy Now | |
Farnell
from US$23.94
|
112
in stock
|
Buy Now | |
Avnet America
from US$20.18
|
-
|
Buy Now | |
Boersig
from US$23.72
|
-
|
Buy Now |
Number of Signal Positions | 34 |
---|---|
Number of Positions | 34 |
Height | 41.15mm |
Width | .828in, 21.03mm |
Accepts Cable Diameter (Max) | 11.43mm, .45in |
Length | 2.05in, 52.07mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Polyester |
Panel Mount Feature | Without |
For Use With | Plug Connector Kit |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Connector System | Cable-to-Cable |
Assembly or Kit | Kit |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Rack & Panel Connectors Kit V.35 34P Rohs Compliant: Yes |Amp Te Connectivity 213931-5 | Newark Electronics |
Rack&Panel Connectors KIT V.35 34P | Rapid Electronics |
TE Connectivity M-SERIES KIT V.35 34P Telecom and Dataco | Distrelec |
RCPT HOUSING, 34POS, POLYESTER, BLACK | Farnell |
Conn Housing RCP 34 POS Crimp ST Panel Mount Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Gender | Receptacle |
No. of Positions | 34Ways |
Pitch Spacing | - |
For Use With | AMP M Series Pin & Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213931-5?
Additional datasheets, footprints and schematics for 213931-5 are listed on our Part Details page. You can also find images and similar parts to 213931-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213931-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213931-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213931-5 fall under?
The 213931-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213931-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213931-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 213931-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213931-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 213931-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213931-5 often in real-time on the comparison pages.
What if I can't find stock of 213931-5?
You can fill out our help required form which you can use to request a quote for 213931-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.